Span Tech LLC Vertical Offset Conveyor VO-Series

Description
The WhisperTrax VO-Series is a vertical offset conveyor, with horizontal (level) sections at the beginning and the end of the conveyor. The length of the center incline/decline section, between the two vertical curves, can be specified for maximum design flexibility. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet
Description
The WhisperTrax VO-Series is a vertical offset conveyor, with horizontal (level) sections at the beginning and the end of the conveyor. The length of the center incline/decline section, between the two vertical curves, can be specified for maximum design flexibility. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Offset Conveyor - VO-Series - Span Tech LLC
Glasgow, KY, USA
Vertical Offset Conveyor
VO-Series
Vertical Offset Conveyor VO-Series
The WhisperTrax VO-Series is a vertical offset conveyor, with horizontal (level) sections at the beginning and the end of the conveyor. The length of the center incline/decline section, between the two vertical curves, can be specified for maximum design flexibility. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type

The WhisperTrax VO-Series is a vertical offset conveyor, with horizontal (level) sections at the beginning and the end of the conveyor. The length of the center incline/decline section, between the two vertical curves, can be specified for maximum design flexibility.

Features & Benefits

  • Multiple belt widths and curve angles available for a wide variety of applications
  • Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available
  • Increased load carrying capacity compared to belt conveyors
  • Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link
  • Two-piece drive and idler sprockets for ease of replacement without shaft removal
  • Non-corroding stainless steel drive shaft, idler shaft, and fasteners
  • SpanLon wear strip and center support rail provide long-wearing, silent operation
  • No “take ups” with WhisperTrax conveyors, as you have with belt conveyors
  • Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish
  • Truly modular design and construction allow conveyor sections to be added, removed, or changed
  • Minimum product size capability varies by conveyor model and chain type
Datasheet

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Number VO-Series
Product Name Vertical Offset Conveyor
Conveyor Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
Mass Flow 0.2620 t/hr (0.2376 metric tons/hr)
View Details
FL 150V mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details