Span Tech LLC Horizontal Offset Conveyor HO-Series

Description
The WhisperTrax HO-Series is a horizontal offset conveyor featuring two curves in opposing directions. The HO-Series features variable straight lengths between the curves, and between the curves and the ends of the conveyor. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet
Description
The WhisperTrax HO-Series is a horizontal offset conveyor featuring two curves in opposing directions. The HO-Series features variable straight lengths between the curves, and between the curves and the ends of the conveyor. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Offset Conveyor - HO-Series - Span Tech LLC
Glasgow, KY, USA
Horizontal Offset Conveyor
HO-Series
Horizontal Offset Conveyor HO-Series
The WhisperTrax HO-Series is a horizontal offset conveyor featuring two curves in opposing directions. The HO-Series features variable straight lengths between the curves, and between the curves and the ends of the conveyor. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type

The WhisperTrax HO-Series is a horizontal offset conveyor featuring two curves in opposing directions. The HO-Series features variable straight lengths between the curves, and between the curves and the ends of the conveyor.

Features & Benefits

  • Multiple belt widths and curve angles available for a wide variety of applications
  • Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available
  • Increased load carrying capacity compared to belt conveyors
  • Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link
  • Two-piece drive and idler sprockets for ease of replacement without shaft removal
  • Non-corroding stainless steel drive shaft, idler shaft, and fasteners
  • SpanLon wear strip and center support rail provide long-wearing, silent operation
  • No “take ups” with WhisperTrax conveyors, as you have with belt conveyors
  • Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish
  • Truly modular design and construction allow conveyor sections to be added, removed, or changed
  • Minimum product size capability varies by conveyor model and chain type
Datasheet

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Number HO-Series
Product Name Horizontal Offset Conveyor
Conveyor Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
Mass Flow 0.2620 t/hr (0.2376 metric tons/hr)
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Low Profile
Material Conveyed Unit Handling
Maximum Load 79.38 lbs (36 kg)
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-2 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 2000 lbs (907 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details