Span Tech LLC HTECH Spiral

Description
Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling or freezing, heating, inclining/declining and more. Features & Benefits Completely Captured Acetal Chain: The chain is kept securely in place by hold-down tabs along the entire spiral path, and cannot release. This design means no “tenting,” no take-ups or tensioners, no adjustments needed. Acetal chain won’t oxidize like stainless steel, is easier to clean, and weighs about half as much. No Catenary: The traditional up and down catenary festoon has been eliminated. The chain uses its compression to control excess chain at the exit of the tension drive. Direct Drive: A direct-drive, shaft mounted, SEW Eurodrive gearmotor or internal ring gear drive system eliminates the lubrication problems, maintenance headaches, and employee hazards associated with traditional sprockets and roller chains. It is also of course much cleaner than an exposed roller chain drive. High Speed: SpanTech has designed this system to continuously operate up to 450 feet per minute — about four times the capability of conventional spiral systems.
Description
Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling or freezing, heating, inclining/declining and more. Features & Benefits Completely Captured Acetal Chain: The chain is kept securely in place by hold-down tabs along the entire spiral path, and cannot release. This design means no “tenting,” no take-ups or tensioners, no adjustments needed. Acetal chain won’t oxidize like stainless steel, is easier to clean, and weighs about half as much. No Catenary: The traditional up and down catenary festoon has been eliminated. The chain uses its compression to control excess chain at the exit of the tension drive. Direct Drive: A direct-drive, shaft mounted, SEW Eurodrive gearmotor or internal ring gear drive system eliminates the lubrication problems, maintenance headaches, and employee hazards associated with traditional sprockets and roller chains. It is also of course much cleaner than an exposed roller chain drive. High Speed: SpanTech has designed this system to continuously operate up to 450 feet per minute — about four times the capability of conventional spiral systems.

Suppliers

Company
Product
Description
Supplier Links
HTECH Spiral -  - Span Tech LLC
Glasgow, KY, USA
HTECH Spiral
HTECH Spiral
Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling or freezing, heating, inclining/declining and more. Features & Benefits Completely Captured Acetal Chain: The chain is kept securely in place by hold-down tabs along the entire spiral path, and cannot release. This design means no “tenting,” no take-ups or tensioners, no adjustments needed. Acetal chain won’t oxidize like stainless steel, is easier to clean, and weighs about half as much. No Catenary: The traditional up and down catenary festoon has been eliminated. The chain uses its compression to control excess chain at the exit of the tension drive. Direct Drive: A direct-drive, shaft mounted, SEW Eurodrive gearmotor or internal ring gear drive system eliminates the lubrication problems, maintenance headaches, and employee hazards associated with traditional sprockets and roller chains. It is also of course much cleaner than an exposed roller chain drive. High Speed: SpanTech has designed this system to continuously operate up to 450 feet per minute — about four times the capability of conventional spiral systems.

Innovative, efficient design, based on time-proven technology, is the hallmark of SpanTech’s latest generation of spiral conveyors. Our versatile Spirals are an ideal choice for many different applications, including cooling or freezing, heating, inclining/declining and more.

Features & Benefits

Completely Captured Acetal Chain:

The chain is kept securely in place by hold-down tabs along the entire spiral path, and cannot release. This design means no “tenting,” no take-ups or tensioners, no adjustments needed. Acetal chain won’t oxidize like stainless steel, is easier to clean, and weighs about half as much.

No Catenary:

The traditional up and down catenary festoon has been eliminated. The chain uses its compression to control excess chain at the exit of the tension drive.

Direct Drive:

A direct-drive, shaft mounted, SEW Eurodrive gearmotor or internal ring gear drive system eliminates the lubrication problems, maintenance headaches, and employee hazards associated with traditional sprockets and roller chains. It is also of course much cleaner than an exposed roller chain drive.

High Speed:

SpanTech has designed this system to continuously operate up to 450 feet per minute — about four times the capability of conventional spiral systems.

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Name HTECH Spiral
Conveyor Type Chain; Spiral Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Vibratory Conveyor - Slipstick® - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Pneumatic Conveying System - Smart Downspouts -  - KINTEP NEW POWER
Specs
Conveyor Type Pneumatic Tube
View Details
Mechanical Vertical Reciprocating Conveyors - VCM-6 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 6000 lbs (2721 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
3200 Series Conveyors with Intralox Activated Roller Belt™ (ARB) Technology -  - Dorner Manufacturing Corp.
Specs
Conveyor Type Belt; Roller
Material Conveyed Unit Handling
Speed 151 ft/min (76.67 cm/sec)
View Details