Span Tech LLC Wedge Conveyor WG-Series

Description
The WhisperTrax WG-Series Wedge unit is designed to move product vertically up or down. The Wedge is a classic all-mechanical design, requiring no sensors or computer interface and offering the simple reliability of all-mechanical movement; it grabs the parts on the sides, and off they go. All products in a given production run must be the same size and must be rigid, like cartons or other containers. The Wedge Units are available in two models: the MiniLink for lightweight products, and the MultiSpan for heavier products. Features & Benefits Two models available to suit a variety of Wedge conveyor applications Variable speed range available No computers, software, or logic components needed Flared entrance and exit for gentle product release Identical design for inclining or declining Speeds of up to 180 fpm (higher speeds available following engineering evaluation) Elevation changes of up to 30 feet Readily interfaces with SpanTech conveyors or other existing conveyors No catenary take-up – chain remains captured to the frame at all times Compact design saves valuable floor space Optional “adjustable” version accommodates changes in product size and pinch pressure Available with powder coated steel or all-stainless construction Non-corroding stainless steel drive shaft, idler shaft, and fasteners
Datasheet
Description
The WhisperTrax WG-Series Wedge unit is designed to move product vertically up or down. The Wedge is a classic all-mechanical design, requiring no sensors or computer interface and offering the simple reliability of all-mechanical movement; it grabs the parts on the sides, and off they go. All products in a given production run must be the same size and must be rigid, like cartons or other containers. The Wedge Units are available in two models: the MiniLink for lightweight products, and the MultiSpan for heavier products. Features & Benefits Two models available to suit a variety of Wedge conveyor applications Variable speed range available No computers, software, or logic components needed Flared entrance and exit for gentle product release Identical design for inclining or declining Speeds of up to 180 fpm (higher speeds available following engineering evaluation) Elevation changes of up to 30 feet Readily interfaces with SpanTech conveyors or other existing conveyors No catenary take-up – chain remains captured to the frame at all times Compact design saves valuable floor space Optional “adjustable” version accommodates changes in product size and pinch pressure Available with powder coated steel or all-stainless construction Non-corroding stainless steel drive shaft, idler shaft, and fasteners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Conveyor - WG-Series - Span Tech LLC
Glasgow, KY, USA
Wedge Conveyor
WG-Series
Wedge Conveyor WG-Series
The WhisperTrax WG-Series Wedge unit is designed to move product vertically up or down. The Wedge is a classic all-mechanical design, requiring no sensors or computer interface and offering the simple reliability of all-mechanical movement; it grabs the parts on the sides, and off they go. All products in a given production run must be the same size and must be rigid, like cartons or other containers. The Wedge Units are available in two models: the MiniLink for lightweight products, and the MultiSpan for heavier products. Features & Benefits Two models available to suit a variety of Wedge conveyor applications Variable speed range available No computers, software, or logic components needed Flared entrance and exit for gentle product release Identical design for inclining or declining Speeds of up to 180 fpm (higher speeds available following engineering evaluation) Elevation changes of up to 30 feet Readily interfaces with SpanTech conveyors or other existing conveyors No catenary take-up – chain remains captured to the frame at all times Compact design saves valuable floor space Optional “adjustable” version accommodates changes in product size and pinch pressure Available with powder coated steel or all-stainless construction Non-corroding stainless steel drive shaft, idler shaft, and fasteners

The WhisperTrax WG-Series Wedge unit is designed to move product vertically up or down. The Wedge is a classic all-mechanical design, requiring no sensors or computer interface and offering the simple reliability of all-mechanical movement; it grabs the parts on the sides, and off they go. All products in a given production run must be the same size and must be rigid, like cartons or other containers. The Wedge Units are available in two models: the MiniLink for lightweight products, and the MultiSpan for heavier products.

Features & Benefits

  • Two models available to suit a variety of Wedge conveyor applications
  • Variable speed range available
  • No computers, software, or logic components needed
  • Flared entrance and exit for gentle product release
  • Identical design for inclining or declining
  • Speeds of up to 180 fpm (higher speeds available following engineering evaluation)
  • Elevation changes of up to 30 feet
  • Readily interfaces with SpanTech conveyors or other existing conveyors
  • No catenary take-up – chain remains captured to the frame at all times
  • Compact design saves valuable floor space
  • Optional “adjustable” version accommodates changes in product size and pinch pressure
  • Available with powder coated steel or all-stainless construction
  • Non-corroding stainless steel drive shaft, idler shaft, and fasteners
Datasheet

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Number WG-Series
Product Name Wedge Conveyor
Conveyor Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Pallets -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Pallet / Puck Conveyor
Material Conveyed Unit Handling
Maximum Load 251 lbs (114 kg)
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-5 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 5000 lbs (2268 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details