Span Tech LLC Straight Conveyor ST-Series

Description
The moment you encounter a WhisperTrax Modular Flexible Conveyor, you realize something is different — it’s nearly silent. Beyond the obvious benefit of a machine that accomplishes its task while minimizing noise, its quiet operation points to the fact that it has been engineered to be simple. This means fewer complicated mechanisms to maintain, and less wear for longer life. Features & Benefits Multiple belt widths available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speeds available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation Conveyor lengths up to 104 feet (31.7 meters) No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet
Description
The moment you encounter a WhisperTrax Modular Flexible Conveyor, you realize something is different — it’s nearly silent. Beyond the obvious benefit of a machine that accomplishes its task while minimizing noise, its quiet operation points to the fact that it has been engineered to be simple. This means fewer complicated mechanisms to maintain, and less wear for longer life. Features & Benefits Multiple belt widths available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speeds available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation Conveyor lengths up to 104 feet (31.7 meters) No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Conveyor - ST-Series - Span Tech LLC
Glasgow, KY, USA
Straight Conveyor
ST-Series
Straight Conveyor ST-Series
The moment you encounter a WhisperTrax Modular Flexible Conveyor, you realize something is different — it’s nearly silent. Beyond the obvious benefit of a machine that accomplishes its task while minimizing noise, its quiet operation points to the fact that it has been engineered to be simple. This means fewer complicated mechanisms to maintain, and less wear for longer life. Features & Benefits Multiple belt widths available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speeds available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation Conveyor lengths up to 104 feet (31.7 meters) No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type

The moment you encounter a WhisperTrax Modular Flexible Conveyor, you realize something is different — it’s nearly silent. Beyond the obvious benefit of a machine that accomplishes its task while minimizing noise, its quiet operation points to the fact that it has been engineered to be simple. This means fewer complicated mechanisms to maintain, and less wear for longer life.

Features & Benefits

  • Multiple belt widths available for a wide variety of applications
  • Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speeds available
  • Increased load carrying capacity compared to belt conveyors
  • Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link
  • Two-piece drive and idler sprockets for ease of replacement without shaft removal
  • Non-corroding stainless steel drive shaft, idler shaft, and fasteners
  • SpanLon wear strip and center support rail provide long-wearing, silent operation
  • Conveyor lengths up to 104 feet (31.7 meters)
  • No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change
  • Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish
  • Truly modular design and construction allow conveyor sections to be added, removed, or changed
  • Minimum product size capability varies by conveyor model and chain type
Datasheet

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Number ST-Series
Product Name Straight Conveyor
Conveyor Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Conveyors -  - Triple/S Dynamics, Inc.
Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
View Details
Flat Belt End Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Sanitary Flange Line Vac In-line Conveyor -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Mechanical Vertical Reciprocating Conveyors - VSM-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details