Span Tech LLC Spiral Elevator

Description
SpanTech’s Spiral Elevator provides an elevation change in a very small footprint, handling a wide range of product sizes with no adjustments. The Spiral Elevator is the most cost-effective unit for changing elevations. Features & Benefits Product rests stationary on the spiral chain. The chain travels up or down, and can be provided with Moving Side Guide links on one or both sides of the chain No pressure is applied to the product; ideal for delicate items Unit can handle a wide range of product sizes with no adjustments — the product group needs only to fit within the product size envelope for each unit Feed-in has four positions available; feed-out also has four positions available Useful for elevating, cooling, curing, time delays and more Speeds up to 250 fpm (76.2 mpm) Variable Frequency Drive comes standard Clockwise or counterclockwise operation available Top-mounted drum motor for ease of maintenance Transparent polycarbonate guarding is standard No controls are necessary A range of chain width / drum diameter combinations available
Description
SpanTech’s Spiral Elevator provides an elevation change in a very small footprint, handling a wide range of product sizes with no adjustments. The Spiral Elevator is the most cost-effective unit for changing elevations. Features & Benefits Product rests stationary on the spiral chain. The chain travels up or down, and can be provided with Moving Side Guide links on one or both sides of the chain No pressure is applied to the product; ideal for delicate items Unit can handle a wide range of product sizes with no adjustments — the product group needs only to fit within the product size envelope for each unit Feed-in has four positions available; feed-out also has four positions available Useful for elevating, cooling, curing, time delays and more Speeds up to 250 fpm (76.2 mpm) Variable Frequency Drive comes standard Clockwise or counterclockwise operation available Top-mounted drum motor for ease of maintenance Transparent polycarbonate guarding is standard No controls are necessary A range of chain width / drum diameter combinations available

Suppliers

Company
Product
Description
Supplier Links
Spiral Elevator -  - Span Tech LLC
Glasgow, KY, USA
Spiral Elevator
Spiral Elevator
SpanTech’s Spiral Elevator provides an elevation change in a very small footprint, handling a wide range of product sizes with no adjustments. The Spiral Elevator is the most cost-effective unit for changing elevations. Features & Benefits Product rests stationary on the spiral chain. The chain travels up or down, and can be provided with Moving Side Guide links on one or both sides of the chain No pressure is applied to the product; ideal for delicate items Unit can handle a wide range of product sizes with no adjustments — the product group needs only to fit within the product size envelope for each unit Feed-in has four positions available; feed-out also has four positions available Useful for elevating, cooling, curing, time delays and more Speeds up to 250 fpm (76.2 mpm) Variable Frequency Drive comes standard Clockwise or counterclockwise operation available Top-mounted drum motor for ease of maintenance Transparent polycarbonate guarding is standard No controls are necessary A range of chain width / drum diameter combinations available

SpanTech’s Spiral Elevator provides an elevation change in a very small footprint, handling a wide range of product sizes with no adjustments. The Spiral Elevator is the most cost-effective unit for changing elevations.

Features & Benefits

  • Product rests stationary on the spiral chain. The chain travels up or down, and can be provided with Moving Side Guide links on one or both sides of the chain
  • No pressure is applied to the product; ideal for delicate items
  • Unit can handle a wide range of product sizes with no adjustments — the product group needs only to fit within the product size envelope for each unit
  • Feed-in has four positions available; feed-out also has four positions available
  • Useful for elevating, cooling, curing, time delays and more
  • Speeds up to 250 fpm (76.2 mpm)
  • Variable Frequency Drive comes standard
  • Clockwise or counterclockwise operation available
  • Top-mounted drum motor for ease of maintenance
  • Transparent polycarbonate guarding is standard
  • No controls are necessary
  • A range of chain width / drum diameter combinations available

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Name Spiral Elevator
Conveyor Type Chain; Spiral Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Flat Belt Center Drive -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Conveyor Type Belt
Material Conveyed Unit Handling
Maximum Load 500 lbs (227 kg)
View Details
Mechanical Vertical Reciprocating Conveyors - VCM-4 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 4000 lbs (1814 kg)
Speed 30 ft/min (15.24 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details