Span Tech LLC Curving Conveyor CV-Series

Description
The WhisperTrax CV-Series is a single curving conveyor with minimum end lengths. Engineered to have the tightest turning radius in the industry, the CV-Series provides dependable, nearly maintenance-free operation. The conveyor comes with the bed section fully assembled, with legs separate for quick assembly. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet
Description
The WhisperTrax CV-Series is a single curving conveyor with minimum end lengths. Engineered to have the tightest turning radius in the industry, the CV-Series provides dependable, nearly maintenance-free operation. The conveyor comes with the bed section fully assembled, with legs separate for quick assembly. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curving Conveyor - CV-Series - Span Tech LLC
Glasgow, KY, USA
Curving Conveyor
CV-Series
Curving Conveyor CV-Series
The WhisperTrax CV-Series is a single curving conveyor with minimum end lengths. Engineered to have the tightest turning radius in the industry, the CV-Series provides dependable, nearly maintenance-free operation. The conveyor comes with the bed section fully assembled, with legs separate for quick assembly. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type

The WhisperTrax CV-Series is a single curving conveyor with minimum end lengths. Engineered to have the tightest turning radius in the industry, the CV-Series provides dependable, nearly maintenance-free operation. The conveyor comes with the bed section fully assembled, with legs separate for quick assembly.

Features & Benefits

  • Multiple belt widths and curve angles available for a wide variety of applications
  • Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available
  • Increased load carrying capacity compared to belt conveyors
  • Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link
  • Two-piece drive and idler sprockets for ease of replacement without shaft removal
  • Non-corroding stainless steel drive shaft, idler shaft, and fasteners
  • SpanLon wear strip and center support rail provide long-wearing, silent operation
  • No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change
  • Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish
  • Truly modular design and construction allow conveyor sections to be added, removed, or changed
  • Minimum product size capability varies by conveyor model and chain type
Datasheet

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Number CV-Series
Product Name Curving Conveyor
Conveyor Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Slipstick® - Sanitary Horizontal Motion Conveyor - Triple/S Dynamics, Inc.
Specs
Conveyor Type Vibrating
Material Conveyed Bulk Materials
Features and Options Sanitary
View Details
SC 105 mm Stainless Steel Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 ft/min (5.08 cm/sec)
View Details
Ultra Duty Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
Hydraulic Vertical Reciprocating Conveyors - VSH-3 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 3000 lbs (1361 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details