Span Tech LLC Single Curve with Tangent Straight CA-Series

Description
The WhisperTrax CA-Series curving with straight section conveyors allow custom design to fit various layouts, offering multiple choices of turning radius and varying straight length coming out of the curve. They provide dependable, nearly maintenance free operation. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet
Description
The WhisperTrax CA-Series curving with straight section conveyors allow custom design to fit various layouts, offering multiple choices of turning radius and varying straight length coming out of the curve. They provide dependable, nearly maintenance free operation. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Curve with Tangent Straight - CA-Series - Span Tech LLC
Glasgow, KY, USA
Single Curve with Tangent Straight
CA-Series
Single Curve with Tangent Straight CA-Series
The WhisperTrax CA-Series curving with straight section conveyors allow custom design to fit various layouts, offering multiple choices of turning radius and varying straight length coming out of the curve. They provide dependable, nearly maintenance free operation. Features & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability varies by conveyor model and chain type

The WhisperTrax CA-Series curving with straight section conveyors allow custom design to fit various layouts, offering multiple choices of turning radius and varying straight length coming out of the curve. They provide dependable, nearly maintenance free operation.

Features & Benefits

  • Multiple belt widths and curve angles available for a wide variety of applications
  • Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available
  • Increased load carrying capacity compared to belt conveyors
  • Durable acetal chain provides long life, is completely self tracking, is nearly silent running, and may be taken apart at any link
  • Two-piece drive and idler sprockets for ease of replacement without shaft removal
  • Non-corroding stainless steel drive shaft, idler shaft, and fasteners
  • SpanLon wear strip and center support rail provide long-wearing, silent operation
  • No “take ups” with WhisperTrax conveyors, as you have with belt conveyors
  • Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish
  • Truly modular design and construction allow conveyor sections to be added, removed, or changed
  • Minimum product size capability varies by conveyor model and chain type
Datasheet

Technical Specifications

  Span Tech LLC
Product Category Industrial Conveyors
Product Number CA-Series
Product Name Single Curve with Tangent Straight
Conveyor Type Chain
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Line Vac™ -  - EXAIR
Specs
Conveyor Type Pneumatic Vacuum
Material Conveyed Bulk Materials
View Details
FK 45 mm Aluminum Conveyor -  - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Material Conveyed Unit Handling
Speed 10 to 165 ft/min (5.08 to 83.82 cm/sec)
View Details
Hydraulic Vertical Reciprocating Conveyors - VCHH-6 - Advance Lifts, Inc.
Specs
Conveyor Type Vertical Reciprocating
Maximum Load 6000 lbs (2721 kg)
Speed 25 ft/min (12.7 cm/sec)
View Details
UV LED Curing Low-Volume Production Conveyor - OmniCure CV300 - Excelitas Technologies Corp.
Specs
Conveyor Type Belt
Speed 3.28 to 47.57 ft/min (1.67 to 24.17 cm/sec)
View Details