Hobart Brothers, an ITW Company Gas-Shielded Wires, Carbon Steel, All Position S240319-X02

Description
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld. Applications Vision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds. Industries Suitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars. AWS E71T-1C/-1M/-9C/-9M
Description
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld. Applications Vision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds. Industries Suitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars. AWS E71T-1C/-1M/-9C/-9M

Suppliers

Company
Product
Description
Supplier Links
Gas-Shielded Wires, Carbon Steel, All Position - S240319-X02 - Hobart Brothers, an ITW Company
Troy, OH, USA
Gas-Shielded Wires, Carbon Steel, All Position
S240319-X02
Gas-Shielded Wires, Carbon Steel, All Position S240319-X02
Brand COREX® Category Gas-Shielded Wires, Carbon Steel, All Position Description Vision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld. Applications Vision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds. Industries Suitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars. AWS E71T-1C/-1M/-9C/-9M
BrandCOREX®
CategoryGas-Shielded Wires, Carbon Steel, All Position
DescriptionVision AP 70 is a new generation, premium all position gas shielded flux cored wire designed to have extra low smoke emission levels. This wire provides unsurpassed operator appeal while reducing fume emission rates by 50% versus standard flux cored wire products. This wire produces an extremely smooth arc with low spatter levels. The reduced fume levels allow the operator to see the weld puddle better for enhanced welding performance and quality. It produces a smooth weld bead appearance and superior wash at the toe of the weld.
ApplicationsVision AP 70 is designed for both single and multi-pass welding of low and medium carbon mild steels in all positions, particularly in shop applications where total smoke levels are a concern. It is ideally suited for high production and automatic applications where a high performance, general purpose flux cored wire is required. It provides controlled hydrogen levels ( < 10 ml / 100 g ) and will produce x-ray qualilty welds.
IndustriesSuitable for a wide variety of quality welding applications including steel structures, storage vessels, mining and construction industry equipment and rail cars.
AWSE71T-1C/-1M/-9C/-9M
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S240319-X02
Product Name Gas-Shielded Wires, Carbon Steel, All Position
Joining Process / Product Form Flux Cored Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cored Solder Wire for Electronics - Kester ® 268 Flux Cored Solder Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 547376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Solder - 6204-WIREOT-52418-2268-ND - DigiKey
Indium Corporation
Specs
Joining Process / Product Form Solid wire or rod; Spool, 5 lbs (2.27kg)
Nominal Composition SAC305
Melting Range 428 F (220 C)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details