Hobart Brothers, an ITW Company Low Alloy Electrodes S125332-035

Description
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4
Description
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4

Suppliers

Company
Product
Description
Supplier Links
Low Alloy Electrodes - S125332-035 - Hobart Brothers, an ITW Company
Troy, OH, USA
Low Alloy Electrodes
S125332-035
Low Alloy Electrodes S125332-035
Brand HOBART® Category Low Alloy Electrodes Description Outstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity. Applications Single and multiple pass, DCEP, AC Industries Shipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels. AWS E8018-C3 H4
BrandHOBART®
CategoryLow Alloy Electrodes
DescriptionOutstanding electrode designed for 80,000 psi tensile strength applications and also 1% nickel applications. Provides excellent puddle control with good wetting action and tie in. Will provide notch toughness of 20 ft●lbs. at -40◦F. Coating is specifically formulated to resist conditions of high heat and humidity.
ApplicationsSingle and multiple pass, DCEP, AC
IndustriesShipbuilding, Piping, Tanks used in the storage of gases, T-1 and AR steels.
AWSE8018-C3 H4
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S125332-035
Product Name Low Alloy Electrodes
Joining Process / Product Form Flux coated stick or electrode for welding or brazing.
Unlock Full Specs
to access all available technical data

Similar Products

Precision Preforms for Power Module Assembly - ALPHA ® TrueHeight ® Solder Preforms For Power Electronics - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
View Details
Solder - 4203130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Solder - 6204-WIREOT-54335-2268-ND - DigiKey
Indium Corporation
Specs
Joining Process / Product Form Solid wire or rod; Spool, 5 lbs (2.27kg)
Nominal Composition Sn99.5Cu0.5 (99.5/0.5)
Melting Range 441 F (227 C)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details