Pelonis Technologies, Inc.
40mm Wire Fan Guard
WFG-40
Description
40MM WIRE FAN GUARD
Part No.: WFG-40
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.6mm
Rib Diameter: 1.6mm
RoHS compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
40MM WIRE FAN GUARD
Part No.: WFG-40
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.6mm
Rib Diameter: 1.6mm
RoHS compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
40MM WIRE FAN GUARD
Part No.: WFG-40
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.6mm
Rib Diameter: 1.6mm
RoHS compliant
40MM WIRE FAN GUARD
- Part No.: WFG-40
- Material: C1008 Steel
- Plating: Bright Nickel Chrome
- Ring Diameter: 1.6mm
- Rib Diameter: 1.6mm
- RoHS compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Guards |
|
Product Number
|
WFG-40 |
|
Product Name
|
40mm Wire Fan Guard |
Unlock Full Specs
to access all available technical data