Pelonis Technologies, Inc.
25mm Wire Fan Guard
WFG-25
Description
25MM WIRE FAN GUARD
Part No.: WFG-25
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.4mm
Rib Diameter: 1.4mm
RoHS Compliant
-
Pelonis Technologies, Inc.
Request a Quote
Email Supplier
Datasheet
Description
25MM WIRE FAN GUARD
Part No.: WFG-25
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.4mm
Rib Diameter: 1.4mm
RoHS Compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
25MM WIRE FAN GUARD
Part No.: WFG-25
Material: C1008 Steel
Plating: Bright Nickel Chrome
Ring Diameter: 1.4mm
Rib Diameter: 1.4mm
RoHS Compliant
25MM WIRE FAN GUARD
- Part No.: WFG-25
- Material: C1008 Steel
- Plating: Bright Nickel Chrome
- Ring Diameter: 1.4mm
- Rib Diameter: 1.4mm
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Machine Guards |
|
Product Number
|
WFG-25 |
|
Product Name
|
25mm Wire Fan Guard |
Unlock Full Specs
to access all available technical data