FUTEK Advanced Sensor Technology, Inc. IAC200 Junction Box- 4 Channel FSH01927

Description
IAC200, Junction Box - 4 Channel, Nema 4 Rating, Material - Polyurethane, Analog Output, +/-5, +/-10 VDC, 4-20 mA, -3db cutoff frequency at 1 KHz
Description
IAC200, Junction Box - 4 Channel, Nema 4 Rating, Material - Polyurethane, Analog Output, +/-5, +/-10 VDC, 4-20 mA, -3db cutoff frequency at 1 KHz

Suppliers

Company
Product
Description
Supplier Links
IAC200 Junction Box- 4 Channel - FSH01927 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
IAC200 Junction Box- 4 Channel
FSH01927
IAC200 Junction Box- 4 Channel FSH01927
IAC200, Junction Box - 4 Channel, Nema 4 Rating, Material - Polyurethane, Analog Output, +/-5, +/-10 VDC, 4-20 mA, -3db cutoff frequency at 1 KHz

IAC200, Junction Box - 4 Channel, Nema 4 Rating, Material - Polyurethane, Analog Output, +/-5, +/-10 VDC, 4-20 mA, -3db cutoff frequency at 1 KHz

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Industrial Enclosures
Product Number FSH01927
Product Name IAC200 Junction Box- 4 Channel
Type Electronic and Instrument Enclosures; Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1601RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
ENCLOSURE, ABS, DARK GRAY, 3.346 X 2.205 X 1.398 - 70016635 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details