Dongguan Sheen Electronic Technology Co., Ltd. Datasheets for Conductive Compounds
Conductive compounds provide an electrically and/or thermally conductive path between components.
Conductive Compounds: Learn more
| Product Name | Notes |
|---|---|
| CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses... | |
| SY300 is a new type of heat insulation pad, which is a film-like nano-insulation material. Aerogel is the world's lightest and most thermally insulating solid with a pore size of... | |
| The SHEEN's AE Series one-component Silicone-free Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Good thermal... | |
| The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. | |
| The SHEEN's PU4500 Series Thermal Conductive PU Adhesive are renowned for their distinctive characteristics, which include: ◆ Thermal conductivity ranging from 1.0 to 2.0 W/m·K. ◆ Two-component adhesive, cures at... | |
| The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or... | |
| The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High... | |
| The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft... | |
| The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in... | |
| The SHEEN's SG560 Series Thermal Grease are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 5.0 W/m·K. ◆ Low thermal... | |
| The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low... | |
| The SHEEN's SY300 Series Aerogel Thermal Insulation Film are renowned for their distinctive characteristics, which include: ◆ Superior thermal insulation performance. ◆ Lightweight and thin profile, saves space with thin... | |
| The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ |