Dongguan Sheen Electronic Technology Co., Ltd. Silicone-free thermal pad for medical equipment AF600

Description
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices
Request a Quote
Description
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone-free thermal pad for medical equipment - AF600 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Silicone-free thermal pad for medical equipment
AF600
Silicone-free thermal pad for medical equipment AF600
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices

The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K.
◆ Available in various thicknesses from 0.5 to 5.0 mm.
◆ Free from siloxane and the risk of silicone oil bleed.
◆ Self-adhesive for easy application and rework.
◆ Exceptional tensile strength and abrasion resistance.
◆ Customizable die-cut shapes to meet specific customer needs.
◆ Excellent electrical insulation properties.
◆ Superior flame resistance, achieving a UL94 V-0 rating.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ Data Center
◆ Automotive sensors
◆ AI devices
◆ Fiber optic communication systems
◆ Industrial control equipment
◆ Hard disk drives
◆ Medical devices

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number AF600
Product Name Silicone-free thermal pad for medical equipment
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 248 F (-40 to 120 C)
Thermal Conductivity 5 W/m-K (2.89 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SC2000FG Thermal Film 5.0W/mk - Unit - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
SY300 Series Aerogel Insulation Film - SY300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type / Form Gel
Features Thermally Conductive
Industry Electronics
View Details
Low oil-bleed processor cooling gel - SE35 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Thermal sil pad for power amplifiers - SC800FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details