Dongguan Sheen Electronic Technology Co., Ltd. Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| SU004-1/2 Carbon-coated Copper Foil, acts as a heat conduction device, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation... | |
| SU005-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink... | |
| SU006-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink... | |
| SU010-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink... | |
| SU085-1/2 Carbon-coated Copper Foil, forming a good heat conduction path between the heating element and the heat sink member, and forming a heat dissipation module together with the heat sink... |