Dongguan Sheen Electronic Technology Co., Ltd. High conductivity acrylic thermal pad for battery AF600G

Description
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices
Request a Quote
Description
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High conductivity acrylic thermal pad for battery - AF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
High conductivity acrylic thermal pad for battery
AF600G
High conductivity acrylic thermal pad for battery AF600G
The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Self-adhesive for easy application and rework. ◆ Exceptional tensile strength and abrasion resistance. ◆ Customizable die-cut shapes to meet specific customer needs. ◆ Excellent electrical insulation properties. ◆ Superior flame resistance, achieving a UL94 V-0 rating. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ Data Center ◆ Automotive sensors ◆ AI devices ◆ Fiber optic communication systems ◆ Industrial control equipment ◆ Hard disk drives ◆ Medical devices

The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K.
◆ Available in various thicknesses from 0.5 to 5.0 mm.
◆ Free from siloxane and the risk of silicone oil bleed.
◆ Self-adhesive for easy application and rework.
◆ Exceptional tensile strength and abrasion resistance.
◆ Customizable die-cut shapes to meet specific customer needs.
◆ Excellent electrical insulation properties.
◆ Superior flame resistance, achieving a UL94 V-0 rating.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ Data Center
◆ Automotive sensors
◆ AI devices
◆ Fiber optic communication systems
◆ Industrial control equipment
◆ Hard disk drives
◆ Medical devices

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number AF600G
Product Name High conductivity acrylic thermal pad for battery
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 248 F (-40 to 120 C)
Thermal Conductivity 6 W/m-K (3.47 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

White liquid thermally conductive silicone sealant RTV glue - TIV800-12 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Thermal gel for cpu - SE40 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Thermal gel with excellent extrusion performance - SE60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Low oil-bleed processor cooling gel - SE35 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details