Dongguan Sheen Electronic Technology Co., Ltd. Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| 3611B-09 Patch SMT red glue is a one-component,high-t emperature, fast-curing epoxy adhesive. It is used for bonding SMD components on printed circuit boards.Safe to use and meet environmental requirements. | |
| CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses... | |
| Designed as battery pack thermal runaway protection(thermal propagation) material, SF-C is a fiberglass or PET carrier ceramifiable (ceramifying) silicone rubber composite sheet. Like ordinary rubber, silicone rubber and thermoplastic elastomer,... | |
| SY300 is a new type of heat insulation pad, which is a film-like nano-insulation material. Aerogel is the world's lightest and most thermally insulating solid with a pore size of... | |
| The SHEEN's AE Series one-component Silicone-free Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Free from siloxane and the risk of silicone oil bleed. ◆ Good thermal... | |
| The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. | |
| The SHEEN's PU4500 Series Thermal Conductive PU Adhesive are renowned for their distinctive characteristics, which include: ◆ Thermal conductivity ranging from 1.0 to 2.0 W/m·K. ◆ Two-component adhesive, cures at... | |
| The SHEEN's SA Series Thermal Tape are renowned for their distinctive characteristics, which include: ◆ Acrylic-based material with double-sided adhesiveness. ◆ Low thermal impedance and high adhesive strength. ◆ Maintains... | |
| The SHEEN's SC Series Thermal Films are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 0.8 to 5.0 W/m·K. ◆ Optional fiberglass or... | |
| The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High... | |
| The SHEEN's SE Series two-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 8.0 W/m·K. ◆ Soft... | |
| The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in... | |
| The SHEEN's SG560 Series Thermal Grease are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 5.0 W/m·K. ◆ Low thermal... | |
| The SHEEN's SP Series Phase Change Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.8 to 6.0 W/m·K. ◆ Low... | |
| The SHEEN's SY300 Series Aerogel Thermal Insulation Film are renowned for their distinctive characteristics, which include: ◆ Superior thermal insulation performance. ◆ Lightweight and thin profile, saves space with thin... | |
| The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ |