Dongguan Sheen Electronic Technology Co., Ltd. Carbon Fiber Heat Spreaders for 5G Base Station CSF25

Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote
Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Fiber Heat Spreaders for 5G Base Station - CSF25 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Carbon Fiber Heat Spreaders for 5G Base Station
CSF25
Carbon Fiber Heat Spreaders for 5G Base Station CSF25
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays

CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK.
◆ Available in various thicknesses from 0.3 to 12.0 mm.
◆ Features natural tackiness for easy application and rework.
◆ High compressibility, softness, and elasticity suitable for low-pressure applications.
◆ Low silicone oil bleed.
◆ Customizable shapes per client requirements.
◆ Compliant with RoHS, Halogen, REACH environmental and safety standards.
◆ Excellent flexibility, resilience, and thermal stability.

【Applications】

◆ 5G Base Station RRU
◆ Chips
◆ Capacitors
◆ Memory/Graphics Memory Particles
◆ Hard Drives
◆ Control Boards
◆ Shunts
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number CSF25
Product Name Carbon Fiber Heat Spreaders for 5G Base Station
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal conductive non-silicone gap filler thermal pad for heatsink - AF500 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Carbon Fiber Thermal Interface Material for LCD and Plasma TVs - CSF15 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics - CSF40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Low thermal resistance double component CPU heat conductive gel - SE100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details