Elmet Technologies LLC Datasheets for Refractory and Reactive Metals
Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
Refractory and Reactive Metals: Learn more
| Product Name | Notes |
|---|---|
| Elmet Technologies currently offers two standard grades of pure tungsten powder. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher),... | |
| Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that... | |
| Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum... | |
| Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. | |
| Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed... | |
| Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. | |
| Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support... |