Elmet Technologies LLC Tungsten Wire

Description
Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.
Description
Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.

Suppliers

Company
Product
Description
Supplier Links
Tungsten Wire -  - Elmet Technologies LLC
Lewiston, ME, USA
Tungsten Wire
Tungsten Wire
Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.

Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.

Supplier's Site

Technical Specifications

  Elmet Technologies LLC
Product Category Metal Shapes and Stock
Product Name Tungsten Wire
Type Refractory / Reactive; Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 3656858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0197 inch (0.5000 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
 - Inconel® 718 - Disc - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Heat Resistant; Superalloy
View Details
Custom Roll Formed Hats -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details