Elmet Technologies LLC Pure Tungsten Powder

Description
Elmet Technologies currently offers two standard grades of pure tungsten powder. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) Primary uses for tungsten powder include use as a raw material in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powders can be also used in the production of surface coatings as well as an additive metal alloying and plastic and polymer material technologies.
Description
Elmet Technologies currently offers two standard grades of pure tungsten powder. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) Primary uses for tungsten powder include use as a raw material in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powders can be also used in the production of surface coatings as well as an additive metal alloying and plastic and polymer material technologies.

Suppliers

Company
Product
Description
Supplier Links
Pure Tungsten Powder -  - Elmet Technologies LLC
Lewiston, ME, USA
Pure Tungsten Powder
Pure Tungsten Powder
Elmet Technologies currently offers two standard grades of pure tungsten powder. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) Primary uses for tungsten powder include use as a raw material in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powders can be also used in the production of surface coatings as well as an additive metal alloying and plastic and polymer material technologies.

Elmet Technologies currently offers two standard grades of pure tungsten powder.

  1. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler)
  2. UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher), -150 Mesh (Tyler)

Primary uses for tungsten powder include use as a raw material in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powders can be also used in the production of surface coatings as well as an additive metal alloying and plastic and polymer material technologies.

Supplier's Site

Technical Specifications

  Elmet Technologies LLC
Product Category Metal Shapes and Stock
Product Name Pure Tungsten Powder
Type Refractory / Reactive; Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details
2.375
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details