Elmet Technologies LLC Molybdenum Cleaned Rod 053599003324

Description
Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
Description
Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.

Suppliers

Company
Product
Description
Supplier Links
Molybdenum Cleaned Rod - 053599003324 - Elmet Technologies LLC
Lewiston, ME, USA
Molybdenum Cleaned Rod
053599003324
Molybdenum Cleaned Rod 053599003324
Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.

Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.

Supplier's Site

Technical Specifications

  Elmet Technologies LLC
Product Category Metal Shapes and Stock
Product Number 053599003324
Product Name Molybdenum Cleaned Rod
Type Molybdenum; Refractory / Reactive
Shape / Form Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Coil Stock; Corrosion Resistant
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 127 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Metal Sheets - 6614804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.1181 inch (3 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details