Elmet Technologies LLC Molybdenum Rod Ground 053599003609

Description
Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
Description
Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.

Suppliers

Company
Product
Description
Supplier Links
Molybdenum Rod Ground - 053599003609 - Elmet Technologies LLC
Lewiston, ME, USA
Molybdenum Rod Ground
053599003609
Molybdenum Rod Ground 053599003609
Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.

Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.

Supplier's Site

Technical Specifications

  Elmet Technologies LLC
Product Category Metal Shapes and Stock
Product Number 053599003609
Product Name Molybdenum Rod Ground
Type Molybdenum; Refractory / Reactive
Shape / Form Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Coil Stock; Corrosion Resistant
Processing, Temper & Finish Ground / Machined
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 2626121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
 - Hastelloy® C-22 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Superalloy
View Details
Custom Roll Formed Construction Parts -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details