Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion.
| Elmet Technologies LLC | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | 053599003277 |
| Product Name | Molybdenum Rod Ground |
| Type | Molybdenum; Refractory / Reactive |
| Shape / Form | Round Bar or Rod Stock; Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock |
| Features | Coil Stock; Corrosion Resistant |
| Processing, Temper & Finish | Ground / Machined |