Elmet Technologies LLC Tungsten Wire 323510191500

Description
Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.
Description
Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.

Suppliers

Company
Product
Description
Supplier Links
Tungsten Wire - 323510191500 - Elmet Technologies LLC
Lewiston, ME, USA
Tungsten Wire
323510191500
Tungsten Wire 323510191500
Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.

Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power tube grids and support structures which also require high temperature strength, low vapor pressure and low thermal expansion. High temperature vacuum and hydrogen atmosphere furnaces also rely on the use of molybdenum rod and molybdenum wire to form resistance heating elements.

Supplier's Site

Technical Specifications

  Elmet Technologies LLC
Product Category Metal Shapes and Stock
Product Number 323510191500
Product Name Tungsten Wire
Type Refractory / Reactive; Tungsten
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
Metal Angle - 3264617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Angle
Specifications 316 a4
Thickness 0.1181 inch (3 mm)
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details