Elmet Technologies LLC Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| Elmet Technologies currently offers two standard grades of pure tungsten powder. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher),... | |
| Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that... | |
| Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum... | |
| Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. | |
| Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed... | |
| Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. | |
| Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support... |