Elmet Technologies LLC Datasheets for Tungsten and Tungsten Alloys
Tungsten and tungsten alloys are refractory metals or alloys with a very high melting point and high density.
Tungsten and Tungsten Alloys: Learn more
| Product Name | Notes |
|---|---|
| Elmet Technologies currently offers two standard grades of pure tungsten powder. UB Grade: 3.2-4.2 Micron Average Particle Size (Fisher), -150 Mesh (Tyler) UX Grade: 2.5-3.5 Micron Average Particle Size (Fisher),... | |
| Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed... | |
| Molybdenum's properties include a melting point of 2610° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. | |
| Tungsten lamp filaments, which operate at temperatures in the range of 2400° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support... |