Intertape Polymer Group, Inc. Standard Membrane Structure Fabric RU88X-6 400

Description
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates. Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products. IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an installation Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including: California Fire Marshall ASTM E84 (Class 1) NFPA 701 (Large and Small Scale) CAN/ULC S-109 (Large and Small Scale) UBC31-1 FAR 25.863(a) Appendix F, Part 1 EN13501.1 (B.s1.d0) DIN4102 (B1)
Description
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates. Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products. IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an installation Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including: California Fire Marshall ASTM E84 (Class 1) NFPA 701 (Large and Small Scale) CAN/ULC S-109 (Large and Small Scale) UBC31-1 FAR 25.863(a) Appendix F, Part 1 EN13501.1 (B.s1.d0) DIN4102 (B1)

Suppliers

Company
Product
Description
Supplier Links
Standard Membrane Structure Fabric - RU88X-6 400 - Intertape Polymer Group, Inc.
Sarasota, FL, USA
Standard Membrane Structure Fabric
RU88X-6 400
Standard Membrane Structure Fabric RU88X-6 400
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates. Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products. IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs. NovaShield Membrane Structure Fabrics advantages include: Recyclable Range of colors Wide widths Industry leading warranties Improved fungal resistance Light weight for easier transportation an installation Engineered coatings provide exceptional performance properties Technologically designed to stand up to some of the most demanding weather conditions Durability & Safety IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including: California Fire Marshall ASTM E84 (Class 1) NFPA 701 (Large and Small Scale) CAN/ULC S-109 (Large and Small Scale) UBC31-1 FAR 25.863(a) Appendix F, Part 1 EN13501.1 (B.s1.d0) DIN4102 (B1)

With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield™ from IPG, is designed to meet the industry’s highest standards, and is the proven material for sound fabric clad buildings in all climates.

Our patented weave produces impressive strength-to-weight ratios and its lighter weight makes for easier, faster, money-saving installations. NovaShield features excellent physical properties, wider widths and better color retention than comparable products.

IPG offers a range of durable membrane structure fabrics which ensures you have the right fabric for your unique needs.

NovaShield Membrane Structure Fabrics advantages include:

  • Recyclable
  • Range of colors
  • Wide widths
  • Industry leading warranties
  • Improved fungal resistance
  • Light weight for easier transportation an installation
  • Engineered coatings provide exceptional performance properties
  • Technologically designed to stand up to some of the most demanding weather conditions

Durability & Safety

IPG is the only polyethylene membrane manufacturer to successfully combine long-life UV resistance with flame retardancy. NovaShield products pass the most demanding certification standards, including:

  • California Fire Marshall
  • ASTM E84 (Class 1)
  • NFPA 701 (Large and Small Scale)
  • CAN/ULC S-109 (Large and Small Scale)
  • UBC31-1
  • FAR 25.863(a) Appendix F, Part 1
  • EN13501.1 (B.s1.d0)
  • DIN4102 (B1)
Supplier's Site

Technical Specifications

  Intertape Polymer Group, Inc.
Product Category Coated Fabrics
Product Number RU88X-6 400
Product Name Standard Membrane Structure Fabric
Views / Search Form Triggers Industrial Fabric
Unlock Full Specs
to access all available technical data