Consolidated Electronic Wire & Cable Retractile Power Cord 2856

Description
Jacket Color: Black - Primary Insulation Polypropylene 4 Foot Retracted Length - 6 Inch Straight Tangent Ends Conductors Individually Serve Shield 36 AWG Tinned Copper 90% Coverage
Description
Jacket Color: Black - Primary Insulation Polypropylene 4 Foot Retracted Length - 6 Inch Straight Tangent Ends Conductors Individually Serve Shield 36 AWG Tinned Copper 90% Coverage

Suppliers

Company
Product
Description
Supplier Links
Retractile Power Cord - 2856 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Retractile Power Cord
2856
Retractile Power Cord 2856
Jacket Color: Black - Primary Insulation Polypropylene 4 Foot Retracted Length - 6 Inch Straight Tangent Ends Conductors Individually Serve Shield 36 AWG Tinned Copper 90% Coverage

Jacket Color: Black - Primary Insulation Polypropylene
4 Foot Retracted Length - 6 Inch Straight Tangent Ends
Conductors Individually Serve Shield 36 AWG Tinned Copper 90% Coverage

Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Coiled Cords and Cables
Product Number 2856
Product Name Retractile Power Cord
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
Application Telecommunications (optional feature); Video (optional feature); Medical (optional feature); Networking (optional feature); Computer (optional feature)
View Details
Overall Shielded Retractile Communication Cord - 135 - BRIM Electronics, Inc.
Specs
Product Category Cable
Application Telecommunications
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
View Details
Retractile Communication Cord - 995D - Daburn Electronics & Cable
Daburn Electronics & Cable
Specs
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 1 to 8 #
Rated Voltage 0.3000 kilovolts
View Details
Electronics Coil Cords : Polyurethane - 81232 - Meyer Wire & Cable Co., LLC
Specs
Product Category Cable
Number of Conductors 8 #
Rated Voltage 0.1200 kilovolts
View Details