ZwickRoell LP Datasheets for Product and Material Test Fixtures and Accessories
Material test fixtures and accessories include mechanical testing grips, fixtures, sample heaters, extensometers, specimen cutters, and other specialized test components.
Product and Material Test Fixtures and Accessories: Learn more
| Product Name | Notes |
|---|---|
| A very important factor in obtaining reliable test results is to ensure minimum influence of the displacement transducer on the test. The ZwickRoell displacement transducer ensures reliable test results through... | |
| An extensometer for everything: from determination of the tensile modulus and Poisson's ratio to specimen break, and for testing at ambient temperature as well as in a temperature chamber. The... | |
| Combined with ZwickRoell's intuitive testing software the ProLine materials testing machines offer fast and easy operation. All test programs can be used. Development and manufacture of ProLine, including all mechanical,... | |
| digiClip is available from ZwickRoell in four different versions for extension and/or change-in-width measurement. This digital system delivers uniform accuracy over the entire gauge length. digiClips' compact design is made... | |
| Here is what differentiates the videoXtens T-160 HP from the other optical transverse strain extensometers: | |
| makroXtens II is a universal, high resolution extensometer for tensile, compression, flexure and cyclic tests on plastics, composites, hard foam materials and metals that have low to average specimen strain. | |
| Measurement of change in width over the entire gauge length according to the recommendation of ISO 10113:2020. | |
| Strain gauge clip-on extensometers are manual clip-on extensometers, that are clamped to the specimen. With various preset gauge-lengths they are suitable for use on metal and plastic specimens. | |
| teachXpert is the testing machine for institutions of higher education and universities. It is a complete and mobile testing machine for classrooms and lecture halls. The 2.5 kN zwickiLine with... | |
| The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine... | |
| The clip-on extensometers 5025-1, 8040-1, and 7537-1 are manual clip-on extensometers that can be attached to the specimen quickly and securely with one hand. These lightweight instruments are highly accurate,... | |
| The laserXtens 1-15 HP is the specialist for small specimens. It provides highly accurate, non-contact measurements of deformations in a measurement range up to 14 mm from a measurement length... | |
| The laserXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle eliminates the need to apply gauge marks. The laserXtens 1-32 HP/TZ... | |
| The laserXtens 2-120 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measurement principle eliminates the need to apply gauge marks. The laserXtens 2-120 HP/TZ... | |
| The laserXtens 2-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. The system reliably performs closed-loop strain-rate controlled tests... | |
| The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it... | |
| The lightXtens extensometer is ideal for safe, reliable, accurate measurements during tensile tests on high-extension, highly elastic and contact-sensitive materials. | |
| The multiXtens II HP extensometer is a highly versatile extensometer for changing applications with very easy operation and little operator influence. It meets accuracy class 0.5 (ISO 9513) over the... | |
| The videoXtens 1-120 is a non-contact, camera based extensometer for specimens with small to medium extensions, such as sheet metals, plastics or geotextiles. | |
| The videoXtens 1-270 covers a wide measurement range and is therefore excellent for high-extension materials or specimens with high initial gauge length. | |
| The videoXtens 1-32 HP/TZ measures deformations on different materials in various environmental conditions, without making contact. The measuring principle requires application of gauge marks. The videoXtens 1-32 HP/TZ is ideal... | |
| The videoXtens 2-120 HP sets new standards in accuracy and reproducibility. If high precision is required for strain measurement on plastics and fiber-reinforced composites, the videoXtens 2-120 HP is the... | |
| The videoXtens 3-300 includes three high-resolution cameras. ZwickRoell's innovative array technology combines the fields of view, creating one large FOV with high resolution. Ideal for specimens with a long initial... | |
| The zwickiLine table-top testing machine is equally ideal for research and development as for routine quality assurance testing. Development and manufacture of zwickiLine, including all mechanical, electronic and software components-together... |