ZwickRoell LP Datasheets for Polymer Testing Equipment
Polymer test equipment includes melt flow indexers, extrusiometers, and other specialized instruments for determining the processability and properties of plastics and elastomer materials.
Polymer Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| The Aflow is noted for being highly automated: whether simple cleaning and defined pre-compaction at the press of a button, or infinitely settable test loads, the Aflow extrusion plastometer adapts... | |
| The Amsler HDT/Vicat Allround instrument is designed for convenient testing in research and development, goods inwards checks and production monitoring. Depending on the requirement, the instrument can be equipped with... | |
| The basic version of the Mflow extrusion plastometers can be used to determine melt mass flow rates (MFR).It features a modular design, and use of the piston displacement transducer expands... | |
| The compact Cflow extrusion plastometers were designed as stand-alone instruments for rapid inspection of the melt mass flow rates (MFR). They are mainly used for incoming goods inspections by plastics... | |
| The Vicat testing instrument consists of a bath with an option to mount measuring heads. A built-in thermostat controls the bath temperature. The thermostat ensures a constant increase of the... | |
| Vicat Dry instruments are designed to determine the Vicat softening temperature (VST) and are primarily used in research and development, goods inwards checks and production monitoring. The oil-free measurement principle... | |
| ZwickRoell's HDT/Vicat Allround instruments determine the heat deflection temperature (HDT), and are designed to enable convenient testing in research and development, goods inwards checks and production monitoring as well as... |