ZwickRoell LP Datasheets for Environmental Test Chambers and Rooms
Environmental test chambers and rooms are used to ensure the reliability of industrial products, especially electronic items, through prolonged exposure to one or more environmental parameters.
Environmental Test Chambers and Rooms: Learn more
| Product Name | Notes |
|---|---|
| 37 °C Temperature Chamber The 37°C temperature chambers, is an optimal solution for testing material accordingly to the body temperature of humans. You can easily put in new specimen or... | |
| All system components of these temperature chambers "Made by ZwickRoell" work together perfectly for your testing needs. All system functions feature convenient, intuitive operation via the ZwickRoell testing software. All... | |
| These temperature chambers have been designed specifically for use with a zwickiLine materials testing machine. It allows you to perform tests at specific temperatures within a range of -50 °C... | |
| To meet the many standards and customer requirements, ZwickRoell offers a large selection of modular high-temperature components for use with new and pre-owned AllroundLine testing machines, as well as for... |