ZwickRoell LP Datasheets for Durometers
Durometers are instruments used for measuring the indentation hardness of rubber, elastomers, plastics and foam materials.
Durometers: Learn more
| Product Name | Notes |
|---|---|
| The ZwickRoell 3103 IRHD micro compact digital hardness tester consists of a base housing with integrated electronics and display, a height-adjustable support table for specimens and a column with built-in... | |
| The ZwickRoell 3105 combi test is a microcomputer-contro lled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges. | |
| These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site... |