ZwickRoell LP Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| During testXpo 2019 the smart lightweight robot was introduced to our visitors from all over the world. With the roboTest N lightweight robot, simple pick and place applications with a... | |
| The roboTest C (compact) robotic testing system is used to perform fully automated tensile tests on metal specimens (e.g. to ISO 6892, JIS Z 2201, ASTM E8) in small series. | |
| The roboTest F (clamp) robotic testing system is designed for non-rigid specimens such as films, textiles, and non-wovens. By using the appropriate specimen grips, metal and plastic specimens and wires... | |
| The roboTest H robotic testing system can be attached to pendulum impact testers for plastics or metals. Plastics are tested using the Charpy method to ISO 179-1 or Izod method... | |
| The roboTest P (portal) robotic testing system is used for fully automated tensile tests on metal specimens (e.g. to ISO 6892). | |
| The roboTest R (polar) robotic testing system is used for fully automated tensile tests on metals (e.g. to ISO 6892) or tensile and flexure tests on plastics (e.g. to ISO... | |
| The roboTest X robotic testing system offers customized solutions for special applications. | |
| The robotic testing system roboTest I can be mounted on pendulum impact testers for metals or plastics, and automates temperature conditioning, specimen feeding and Charpy or Izod impact tests. In... | |
| The robotic testing system roboTest L (linear) is used to perform fully automated tensile tests on metals (e.g. to ISO 6892, ASTM E8, JIS Z2201) or tensile and flexure tests... |