ZwickRoell LP laserXtens 7-220 HP

Description
The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the collection of much more information from the specimen than the elongation between two gauge marks.
Description
The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the collection of much more information from the specimen than the elongation between two gauge marks.
Datasheet
Datasheet Summary
Powered by GS/AI

The laserXtens 7-220 HP is a non-contact extensometer designed for high-accuracy measurement in tensile, compression, and flexure testing, particularly on metals and materials that scatter laser light. It features seven fixed high-resolution cameras and five laser light sources, allowing for a large measurement range and the ability to track virtual gauge marks without the need for specimen marking. This capability is beneficial for high specimen throughput and testing in challenging environments, such as temperature chambers. The system supports various applications, including testing of contact-sensitive specimens, biaxial deformation measurements, and strain distribution analysis. It is capable of measuring small specimen geometries with a gauge length as short as 3 mm and can achieve resolutions down to 0.4 µm at -20 °C. The laserXtens 7-220 HP is equipped with advanced software options for determining transverse strain and local strain in two dimensions, enhancing the depth of information obtained from tests. The extensometer is designed for easy operation and maintenance, featuring a tamper-proof housing and stable mounting arms. Its integration with ZwickRoell temperature chambers ensures minimal impact on measurement resolution during high-temperature testing. Overall, the laserXtens 7-220 HP is suitable for engineers seeking precise, versatile, and efficient measurement solutions in material testing.

Datasheet Summary
Powered by GS/AI

The laserXtens 7-220 HP is a non-contact extensometer designed for high-accuracy measurement in tensile, compression, and flexure testing, particularly on metals and materials that scatter laser light. It features seven fixed high-resolution cameras and five laser light sources, allowing for a large measurement range and the ability to track virtual gauge marks without the need for specimen marking. This capability is beneficial for high specimen throughput and testing in challenging environments, such as temperature chambers. The system supports various applications, including testing of contact-sensitive specimens, biaxial deformation measurements, and strain distribution analysis. It is capable of measuring small specimen geometries with a gauge length as short as 3 mm and can achieve resolutions down to 0.4 µm at -20 °C. The laserXtens 7-220 HP is equipped with advanced software options for determining transverse strain and local strain in two dimensions, enhancing the depth of information obtained from tests. The extensometer is designed for easy operation and maintenance, featuring a tamper-proof housing and stable mounting arms. Its integration with ZwickRoell temperature chambers ensures minimal impact on measurement resolution during high-temperature testing. Overall, the laserXtens 7-220 HP is suitable for engineers seeking precise, versatile, and efficient measurement solutions in material testing.

Suppliers

Company
Product
Description
Supplier Links
laserXtens - 7-220 HP - ZwickRoell LP
Kennesaw, GA, United States
laserXtens
7-220 HP
laserXtens 7-220 HP
The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the collection of much more information from the specimen than the elongation between two gauge marks.

The laserXtens 7-220 HP provides high-accuracy, non-contact measurement without the need for gauge marks for tensile, compression and flexure testing on metals. Due to the patented laserXtens array technology it has a wide measurement range and full view of the entire specimen, which allows for the collection of much more information from the specimen than the elongation between two gauge marks.

Supplier's Site Datasheet

Technical Specifications

  ZwickRoell LP
Product Category Product and Material Test Fixtures and Accessories
Product Number 7-220 HP
Product Name laserXtens
Test Fixture Type Extensometer
Unlock Full Specs
to access all available technical data

Similar Products

Foundrax Anvil -  - Foundrax Engineering Products, Ltd.
Foundrax Engineering Products, Ltd.
Specs
Test Fixture Type Anvil / Platen
Application Hardness
Test Standard Brinell
View Details
laserXtens - 2-220 HP - ZwickRoell LP
Specs
Test Fixture Type Extensometer
Application Compression; Fatigue; Flexure or Bending; Tensile; Change in width
Test Standard ISO
View Details
Hydraulic Test Bench - HTC-450 - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
Specs
Operation Hydraulic
View Details