ZwickRoell LP Datasheets for Hardness Testers
Hardness testers measure a material's resistance to indentation. This calculation is determined by measuring the permanent depth or projected area of the indentation.
Hardness Testers: Learn more
| Product Name | Notes |
|---|---|
| Achieve reliable test results with the ZHR8150CLK hardness tester - for more than 30 different depth-measurement applications, including Rockwell for metals and ball indentation hardness for plastics. | |
| Robust and versatile - the key characteristics of the DuraJet. Through electronic load application and a load range of 9.8 N to 2,450 N (1 kg to 250 kg), this... | |
| The DuraScan micro hardness tester is ideal for solving a wide variety of test tasks providing you with an efficient laboratory companion for hardness testing. A wide variety of applications... | |
| The DuraVision solves a wide variety of test tasks and is known for its efficiency in macro hardness testing applications. Even in harsh industrial environments, you can count on the... | |
| The fully automatic ZHV30/zwickiLine testing machine with closed-loop technology reduces testing costs and minimizes operator influence-your guarantee for efficient, cost-effective low-force hardness testing. The ZHV30/zwickiLine can be controlled with either... | |
| The various hardness testers in the Rockwell product group perform classical Rockwell methods (load: 60 - 150 kg), superficial Rockwell methods (load: 15 - 45 kg) and combinations of Rockwell... | |
| The ZHN nano indenter is used for comprehensive, mechanical characterization of thin layers or small surface areas with the necessary force and travel resolution. This includes measuring indentation hardness, indentation... | |
| The ZHN/SEM nano indenter for installation in a scanning electron microscope (SEM) enables micromechanical experiments to be performed while observing the specimen at maximum resolution. It possesses the largest measuring... | |
| The ZHU/zwickiLine+ universal hardness testing machine is based on the zwickiLine+ materials testing machine. It can be used both for traditional hardness testing methods such as Rockwell, Vickers, Brinell and... | |
| The ZHV30 low-load Vickers hardness tester covers Vickers and Knoop hardness tests to ISO 6507, ISO 4545 and ASTM E 384 in the load range from HV0.2 to HV30. For... | |
| The ZHVµ micro Vickers hardness tester covers Vickers hardness tests and Knoop hardness tests according to ISO 6507, ISO 4545 and ASTM E384 in the test-load range of HV0.01 to... | |
| The ZwickRoell 3103 IRHD micro compact digital hardness tester consists of a base housing with integrated electronics and display, a height-adjustable support table for specimens and a column with built-in... | |
| The ZwickRoell 3105 combi test is a microcomputer-contro lled hardness tester with very high measurement accuracy in multiple IRHD (plus IRHD ss supersoft) and Shore measurement ranges. | |
| The ZwickRoell/ZHV 10 has a proven track record, especially in determining Vickers hardness. Two versions are available: With the analog instrument the hardness value is evaluated using hardness tables The... | |
| These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site... |