ZwickRoell LP Datasheets for Mechanical Testing Equipment
Mechanical testing equipment covers devices used for adhesion, compression, drop (shock), tensile, vibration and fatigue testing.
Mechanical Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| A pendulum impact testing machine is used to determine the impact strength or toughness of a material under impact loading by measuring the amount of energy the material is able... | |
| A unique feature of materials testing is the biaxial tensile test, or two-axis tensile test, which is used to determine the deformation properties of the material. It is primarily employed... | |
| A vibrophore is a resonance testing machine that uses a mechanical resonator in connection with an electromagnetic drive. The dynamic load is generated by an oscillation system that works when... | |
| Combined with ZwickRoell's intuitive testing software the ProLine materials testing machines offer fast and easy operation. All test programs can be used. Development and manufacture of ProLine, including all mechanical,... | |
| E-series electromechanical materials testing machines are used to perform tensile tests, flexure tests, or compression tests with large test loads. A robust frame ensures excellent guiding properties and high machine... | |
| In addition to tensile and flexure tests, Charpy impact tests are the most frequently performed mechanical tests in the polymer industry. ZwickRoell's HIT series pendulum impact testers offer a high-precision,... | |
| Standard versions of the HA series fatigue testing machines in the 50 to 500 kN range have the testing actuator mounted in the lower crosshead, below the test area. They... | |
| Standard versions of the HB load frame in the 50 to 2,500 kN range have the testing actuator located above the test area. The version with integrated T-slotted platform allows... | |
| The AllroundLine is our customizable and highly versatile testing machine. It is available as a floor-standing testing machine (including models Z100, Z150 and Z250) and as a table-top testing machine... | |
| The biaxial testing machine was developed for mechanical testing of natural and artificial elastic tissues. The integrated, height-adjustable liquid basin enables uniaxial and biaxial testing in tempered liquid mediums. | |
| The drop weight test as described by W.S. Pellini (Pellini test) is used to investigate the brittle fracture tendency of steels for comparative evaluation of crack arrest behavior to ASTM... | |
| The flexible electromechanical creep testing machine Kappa DS is equipped with a double lead screw and was designed for classic and advanced creep tests. The large crosshead travel and the... | |
| The fracture behavior of many materials is dependent on, among other things, the loading rate. Relevant data and constitutive equations are required for the numerical calculation of crash safety. The... | |
| The HC Compact is a complete testing system with an extremely small space requirement. The low noise power pack forms the base support for the test frame, which reduces the... | |
| The HCT and HBT series servo hydraulic testing machines are used for the determination of torsional oscillation or tension/torsion tests. These machines have a torsion testing actuator mounted on the... | |
| The Kappa Multistation is a compact and flexible electromechanical creep testing machine with up to six individually controlled load axes. This cost and space efficient testing system is ideal for... | |
| The Kappa SS creep-testing machine is equipped with a central lead screw and is suitable for classic and advanced creep tests that require maximum precision in force control and axial... | |
| The lever arm creep testing machine with dead weight was developed for classic creep tests and long-term tests up to 100,000 hours. Wear-free flexible joints guarantee optimal lever arm mounting... | |
| The LTM electrodynamic testing machines are used to determine the durability of materials and components in the finite life fatigue and high cycle fatigue ranges. The LTM's wide speed range... | |
| The objective of tests on elastomers and foams is the straightforward and fast measurement of material elasticity. One material that is up to 100% elastic stores supplied energy and releases... | |
| The rotary bending machine can be used for rotating bar bending fatigue tests in various industries including rail transport, energy, automobile, aerospace, and academia. | |
| The versatile lever arm creep testing system with pretensioned spring was developed for classic and advanced creep tests with constant or stepped force application and long-term tests up to 100,000... | |
| The zwickiLine table-top testing machine is equally ideal for research and development as for routine quality assurance testing. Development and manufacture of zwickiLine, including all mechanical, electronic and software components-together... | |
| This low-load testing machine is ideal for the mechanical characterization of biological tissues such as cardiovascular tissues, arteries, the esophagus and trachea. The tissues to be tested are placed in... | |
| This patented electromechanical fatigue testing machine with backlash-free zero crossing features a central lead screw and is ideal for force and strain controlled creep fatigue tests. The Kappa SS-CF provides... | |
| To enable determination of the shear properties of soft biological (orthotropic) tissue a testing system for triaxial applications has been developed. The testing machine consists of two main components: an... | |
| Torsion, in its simplest form, is the action of twisting. Many everyday materials, components, component assemblies, and end-user products used in various industries are designed with the primary purpose of... | |
| While the HA and HB models are floor-standing, allowing equipment assembly at an optimum operating height, the HC models from 10 to 25 kN are table-top models. They can be... | |
| With the BUP sheet metal testing machines, characteristic values of the ductility of sheet metals are determined and evaluated. Sheet metal testing machines support development processes in the characterization of... | |
| ZwickRoell DWT high-energy drop weight testers are used for testing and evaluating fracture surfaces of ferritic steels. The test method is described as a drop weight test in the following... | |
| ZwickRoell has been delivering quality impact testing systems for years. Based on this experience, ZwickRoell has developed a new drop weight tester product series under the name Amsler. Plastics become... | |
| ZwickRoell has been delivering quality impact testing systems for years. Based on this experience, ZwickRoell has developed a new drop weight tester product series under the name Amsler. Testing components... | |
| ZwickRoell's complete solutions for high-temperature are based on the proven load frame concept of the AllroundLine. The flexible and modular load frame design in conjunction with an array of high-temperature... |