Pairui Group Inc. Constant Current LED Driver, Outdoor LEU-60C

Description
Low cost outdoor lighting solutions with IP67 rating, -35℃~+70℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, OEM high volume sell models.
Datasheet
Description
Low cost outdoor lighting solutions with IP67 rating, -35℃~+70℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, OEM high volume sell models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Constant Current LED Driver, Outdoor - LEU-60C - Pairui Group Inc.
Yangzhou, Jiangsu, China
Constant Current LED Driver, Outdoor
LEU-60C
Constant Current LED Driver, Outdoor LEU-60C
Low cost outdoor lighting solutions with IP67 rating, -35℃~+70℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, OEM high volume sell models.

Low cost outdoor lighting solutions with IP67 rating, -35℃~+70℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, OEM high volume sell models.

Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category LED Drivers
Product Number LEU-60C
Product Name Constant Current LED Driver, Outdoor
Form Factor Enclosed
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7618677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features Outdoor Rated; RoHS Compliant
View Details
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details