CoorsTek Stem-Guided Plate Valve Components

Description
To match your application needs, CoorsTek Stem-Guided Plate Valves are available in a variety of pressure ratings and material combinations. Seats — The CoorsTek standard seat is a three-webb, investment-cast, 316 stainless steel unit that is also available in a five-webb, high-pressure design. Both styles are also available in Monel® stainless steel. The three webb style is rated at a maximum of 4200 psi (290 bar). Plates — Our general-service plate, used in most applications, is made with Delrin® plastic. It can be used at up to 1800 psi (124 bar) on our three webb seat and 3500 psi (241 bar) on our five webb seat when used in 70°F (21°C) fluid. The Delrin® material strength will retain 25% of its original rating at 160°F (71°C). Titanium plates are recommended for high temperatures and/or high pressures. Titanium plates can be used at up to 2500 psi (172 bar) on our three webb seat and 4200 psi ( 290 bar) on our five webb seat. Springs — CoorsTek springs are made with shot peened Inconel® metal. This provides the dependable service required for virtually all plate-valve applications. Fasteners — All CoorsTek plate valves use Monel® stainless steel fasteners — complete with a nylon thread lock plug which prevents fluid leakage around the threads and keeps the fastener in place.
Description
To match your application needs, CoorsTek Stem-Guided Plate Valves are available in a variety of pressure ratings and material combinations. Seats — The CoorsTek standard seat is a three-webb, investment-cast, 316 stainless steel unit that is also available in a five-webb, high-pressure design. Both styles are also available in Monel® stainless steel. The three webb style is rated at a maximum of 4200 psi (290 bar). Plates — Our general-service plate, used in most applications, is made with Delrin® plastic. It can be used at up to 1800 psi (124 bar) on our three webb seat and 3500 psi (241 bar) on our five webb seat when used in 70°F (21°C) fluid. The Delrin® material strength will retain 25% of its original rating at 160°F (71°C). Titanium plates are recommended for high temperatures and/or high pressures. Titanium plates can be used at up to 2500 psi (172 bar) on our three webb seat and 4200 psi ( 290 bar) on our five webb seat. Springs — CoorsTek springs are made with shot peened Inconel® metal. This provides the dependable service required for virtually all plate-valve applications. Fasteners — All CoorsTek plate valves use Monel® stainless steel fasteners — complete with a nylon thread lock plug which prevents fluid leakage around the threads and keeps the fastener in place.

Suppliers

Company
Product
Description
Supplier Links
Stem-Guided Plate Valve Components -  - CoorsTek
Golden, CO, USA
Stem-Guided Plate Valve Components
Stem-Guided Plate Valve Components
To match your application needs, CoorsTek Stem-Guided Plate Valves are available in a variety of pressure ratings and material combinations. Seats — The CoorsTek standard seat is a three-webb, investment-cast, 316 stainless steel unit that is also available in a five-webb, high-pressure design. Both styles are also available in Monel® stainless steel. The three webb style is rated at a maximum of 4200 psi (290 bar). Plates — Our general-service plate, used in most applications, is made with Delrin® plastic. It can be used at up to 1800 psi (124 bar) on our three webb seat and 3500 psi (241 bar) on our five webb seat when used in 70°F (21°C) fluid. The Delrin® material strength will retain 25% of its original rating at 160°F (71°C). Titanium plates are recommended for high temperatures and/or high pressures. Titanium plates can be used at up to 2500 psi (172 bar) on our three webb seat and 4200 psi ( 290 bar) on our five webb seat. Springs — CoorsTek springs are made with shot peened Inconel® metal. This provides the dependable service required for virtually all plate-valve applications. Fasteners — All CoorsTek plate valves use Monel® stainless steel fasteners — complete with a nylon thread lock plug which prevents fluid leakage around the threads and keeps the fastener in place.

To match your application needs, CoorsTek Stem-Guided Plate Valves are available in a variety of pressure ratings and material combinations.

Seats — The CoorsTek standard seat is a three-webb, investment-cast, 316 stainless steel unit that is also available in a five-webb, high-pressure design. Both styles are also available in Monel® stainless steel. The three webb style is rated at a maximum of 4200 psi (290 bar).

Plates — Our general-service plate, used in most applications, is made with Delrin® plastic. It can be used at up to 1800 psi (124 bar) on our three webb seat and 3500 psi (241 bar) on our five webb seat when used in 70°F (21°C) fluid. The Delrin® material strength will retain 25% of its original rating at 160°F (71°C).

Titanium plates are recommended for high temperatures and/or high pressures. Titanium plates can be used at up to 2500 psi (172 bar) on our three webb seat and 4200 psi ( 290 bar) on our five webb seat.

Springs — CoorsTek springs are made with shot peened Inconel® metal. This provides the dependable service required for virtually all plate-valve applications.

Fasteners — All CoorsTek plate valves use Monel® stainless steel fasteners — complete with a nylon thread lock plug which prevents fluid leakage around the threads and keeps the fastener in place.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Industrial Valves
Product Name Stem-Guided Plate Valve Components
Media Water
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
32mm BACOSOL - 04-211-200-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details