Harwood Engineering Company Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves... | |
| Features Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no... | |
| Features Service for liquids and gases for pressures up to 200,000 psi. Hydraulically-operat ed. Replaceable seat and packings. Hydraulic control pressure of 1,000-1,500 psi. Hydraulic control ports are ¼NPT. Options... | |
| Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to... |