Harwood Engineering Company High Pressure Check Valve B-6923

Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.
Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Check Valve - B-6923 - Harwood Engineering Company
Walpole, MA, USA
High Pressure Check Valve
B-6923
High Pressure Check Valve B-6923
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open.

Features

  • Service for liquids and gases at pressures up to 200,000 psi.
  • Two types of construction - ball type for liquids and optical flat type for gases.
  • Time-proven designs - in use for 25 years.

Options

  • Stainless steel valves for water service.
  • Custom design available.
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number B-6923
Product Name High Pressure Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Gas; Air
Maximum Pressure 200000.00 psi (140756 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86729 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
0.25
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details