Harwood Engineering Company Needle Valve C-4141

Description
Features Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options Stainless steel valves for water service. Custom design available.
Description
Features Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options Stainless steel valves for water service. Custom design available.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - C-4141 - Harwood Engineering Company
Walpole, MA, USA
Needle Valve
C-4141
Needle Valve C-4141
Features Service for liquids and gases for pressures up to 150,000 psi. Manually-operated. Low torque; easily closed against pressure. Replaceable seat and packings. Throttling capacity; sensitive feel. Non-rotating needle; no backlash. Options Stainless steel valves for water service. Custom design available.

Features

  • Service for liquids and gases for pressures up to 150,000 psi.
  • Manually-operated.
  • Low torque; easily closed against pressure.
  • Replaceable seat and packings.
  • Throttling capacity; sensitive feel.
  • Non-rotating needle; no backlash.

Options

  • Stainless steel valves for water service.
  • Custom design available.
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number C-4141
Product Name Needle Valve
Valve Type Needle
Primary Material Stainless Steel
Media Water; Gas; Air
Unlock Full Specs
to access all available technical data

Similar Products

360° Ported Dual-Coil Solenoid Valve -  - Lee Co. (The)
Specs
Valve Type Solenoid; 360° Porting Piloting Solenoid Valves
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Full Port Brass Ball Valve - 161L-4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Solenoid Valves - 5000010194-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details