Harwood Engineering Company Air Operated Toggle Valve E-3882-G

Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service
Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Suppliers

Company
Product
Description
Supplier Links
Air Operated Toggle Valve - E-3882-G - Harwood Engineering Company
Walpole, MA, USA
Air Operated Toggle Valve
E-3882-G
Air Operated Toggle Valve E-3882-G
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Features

  • Dual-position valves: normally open or normally closed
  • Service for gases or for liquids
  • Air actuator operating pressure of 3-60 PSI
  • Replaceable seats, needles, and packings

Options

  • Stainless steel valves for water service
  • Electrical switches to indicate open valve position
  • Custom design valves for special service
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number E-3882-G
Product Name Air Operated Toggle Valve
Valve Type Toggle
Primary Material Stainless Steel
Media Water; Gas; Air
Maximum Pressure 100000.00 psi (70378 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514036 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Ball Check Valve 0 5 4 - 1232030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 3.15 inch (80.00 mm)
View Details
187 Extreme Environment Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Extreme Environment Check Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details