Harwood Engineering Company Air Operated Toggle Valve E-3879-D

Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service
Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Suppliers

Company
Product
Description
Supplier Links
Air Operated Toggle Valve - E-3879-D - Harwood Engineering Company
Walpole, MA, USA
Air Operated Toggle Valve
E-3879-D
Air Operated Toggle Valve E-3879-D
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Features

  • Dual-position valves: normally open or normally closed
  • Service for gases or for liquids
  • Air actuator operating pressure of 3-60 PSI
  • Replaceable seats, needles, and packings

Options

  • Stainless steel valves for water service
  • Electrical switches to indicate open valve position
  • Custom design valves for special service
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number E-3879-D
Product Name Air Operated Toggle Valve
Valve Type Toggle
Primary Material Stainless Steel
Media Water; Gas; Air
Maximum Pressure 200000.00 psi (140756 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 7993-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Deadman Spring Return Lever Full Port Stainless Steel Ball Valve - 2200SRL-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details