Harwood Engineering Company High Pressure Check Valve B-7138

Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.
Description
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Check Valve - B-7138 - Harwood Engineering Company
Walpole, MA, USA
High Pressure Check Valve
B-7138
High Pressure Check Valve B-7138
Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open. Features Service for liquids and gases at pressures up to 200,000 psi. Two types of construction - ball type for liquids and optical flat type for gases. Time-proven designs - in use for 25 years. Options Stainless steel valves for water service. Custom design available.

Check valves are two-port valves, meaning they have two openings in the body, one for fluid to enter and the other for fluid to leave. These valves allow fluids to flow in only one direction and require a minimum pressure to open.

Features

  • Service for liquids and gases at pressures up to 200,000 psi.
  • Two types of construction - ball type for liquids and optical flat type for gases.
  • Time-proven designs - in use for 25 years.

Options

  • Stainless steel valves for water service.
  • Custom design available.
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number B-7138
Product Name High Pressure Check Valve
Valve Type Ball Check; Check
Primary Material Stainless Steel
Media Gas; Air
Maximum Pressure 200000.00 psi (140756 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000012813-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
8mm CHIPSOL - 14-221CA070HH++AYJ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.70 mm)
View Details
VALVES - BP-049-PVC-T-U-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details