Harwood Engineering Company Air Operated Toggle Valve E-3894-B

Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service
Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Suppliers

Company
Product
Description
Supplier Links
Air Operated Toggle Valve - E-3894-B - Harwood Engineering Company
Walpole, MA, USA
Air Operated Toggle Valve
E-3894-B
Air Operated Toggle Valve E-3894-B
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Features

  • Dual-position valves: normally open or normally closed
  • Service for gases or for liquids
  • Air actuator operating pressure of 3-60 PSI
  • Replaceable seats, needles, and packings

Options

  • Stainless steel valves for water service
  • Electrical switches to indicate open valve position
  • Custom design valves for special service
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number E-3894-B
Product Name Air Operated Toggle Valve
Valve Type Toggle
Primary Material Stainless Steel
Media Water; Gas; Air
Maximum Pressure 100000.00 psi (70378 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-F-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719030 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.15 inch (80.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Manifold Mount Diaphragm Vacuum Regulator - VRD8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details