Harwood Engineering Company Air Operated Toggle Valve E-3895-A

Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service
Description
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Suppliers

Company
Product
Description
Supplier Links
Air Operated Toggle Valve - E-3895-A - Harwood Engineering Company
Walpole, MA, USA
Air Operated Toggle Valve
E-3895-A
Air Operated Toggle Valve E-3895-A
Features Dual-position valves: normally open or normally closed Service for gases or for liquids Air actuator operating pressure of 3-60 PSI Replaceable seats, needles, and packings Options Stainless steel valves for water service Electrical switches to indicate open valve position Custom design valves for special service

Features

  • Dual-position valves: normally open or normally closed
  • Service for gases or for liquids
  • Air actuator operating pressure of 3-60 PSI
  • Replaceable seats, needles, and packings

Options

  • Stainless steel valves for water service
  • Electrical switches to indicate open valve position
  • Custom design valves for special service
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Industrial Valves
Product Number E-3895-A
Product Name Air Operated Toggle Valve
Valve Type Toggle
Primary Material Stainless Steel
Media Water; Gas; Air
Maximum Pressure 100000.00 psi (70378 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517037 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 5.67 inch (144.00 mm)
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
2.5 mm 316L Press-In Check Valve With Ceramic Ball -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.10 inch (2.54 mm)
Connection Description Press-In - Into Plastic
View Details