Harwood Engineering Company Datasheets for Pressure Vessels

Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig.
Pressure Vessels: Learn more

Product Name Notes
A third standard design was originally developed for geologists who require pressures up to 14 kilobar and temperatures of up to 1500oC in the working cavity, using inert gas as...
Another “workhorse”- originally designed for the military for use as a powder bomb- also has a single closure. It has a nominal 2” bore and a 200cc working cavity. Its...
The "usual" workhorse is known as the Manganin Cell Body Vessel. It is made of Aircraft Quality E-4340 and has a single end closure, with a 12H-1 pressure port at...