SKF/Global Gear Couplings

Description
Very high-torque ratings, along with unparalleled bore capacities, give this coupling agreat advantage over other types of couplings. SKF Gear Couplings are rated upto 555 000 Nm with a maximum bore of 495 mm. This is a heavy duty couplingwith incredible design flexibility, making it an economical choice for many applications.The unique design of the gear couplings tooth crowning dramatically reduces backlashand radial clearance. The hub bore capacities are the largest in the industry,allowing for low cost and long service life.
Description
Very high-torque ratings, along with unparalleled bore capacities, give this coupling agreat advantage over other types of couplings. SKF Gear Couplings are rated upto 555 000 Nm with a maximum bore of 495 mm. This is a heavy duty couplingwith incredible design flexibility, making it an economical choice for many applications.The unique design of the gear couplings tooth crowning dramatically reduces backlashand radial clearance. The hub bore capacities are the largest in the industry,allowing for low cost and long service life.

Suppliers

Company
Product
Description
Supplier Links
Gear Couplings -  - SKF/Global
Lansdale, PA, USA
Gear Couplings
Gear Couplings
Very high-torque ratings, along with unparalleled bore capacities, give this coupling agreat advantage over other types of couplings. SKF Gear Couplings are rated upto 555 000 Nm with a maximum bore of 495 mm. This is a heavy duty couplingwith incredible design flexibility, making it an economical choice for many applications.The unique design of the gear couplings tooth crowning dramatically reduces backlashand radial clearance. The hub bore capacities are the largest in the industry,allowing for low cost and long service life.

Very high-torque ratings, along with unparalleled bore capacities, give this coupling agreat advantage over other types of couplings. SKF Gear Couplings are rated upto 555 000 Nm with a maximum bore of 495 mm. This is a heavy duty couplingwith incredible design flexibility, making it an economical choice for many applications.The unique design of the gear couplings tooth crowning dramatically reduces backlashand radial clearance. The hub bore capacities are the largest in the industry,allowing for low cost and long service life.

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Flexible Couplings
Product Name Gear Couplings
Coupling Type Gear / Multi-Jaw
Rated Torque 10080 to 4.91E6 In-lbs (11622 to 5.66E6 kg-cm)
Rated Speed 1200 to 8000 rpm
Units Metric Design
Bore Diameter 0.5118 to 19.49 inch (13 to 495 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Any Two hubs & a insert of (A 5T23--Series & A 5R23-32) can be combined to form a coupling with the same or different bores on opposite sides - A 5T23-3216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
Bellows Coupling 200 N·m [Ø24/Ø24 mm] - 1-4413.0033 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 1770 In-lbs (2041 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 2032426 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details